Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CS8792-000 |
Flexibility | Very Flexible |
---|---|
Color | Black |
Recovered Inside Diameter (Max) | 3.81mm, .15in |
Expanded Inside Diameter (Min) | .4in, 10.16mm |
Wall Type | Dual |
Flammability | Flame-Retardant |
Recovery Temperature | 121°C |
Resistant To | Abrasion |
Operating Temperature Range | -55 – 90°C |
Heat Shrink Cable Boots & End Caps Hf-04Frx4/Nm |Raychem Te Connectivity CS8792-000 | Newark Electronics |
Heat Shrink Cable Boots & End Caps HF-04FRX4/NM | Sager |
Where can I find additional details, specifications and documents for a CS8792-000?
Additional datasheets, footprints and schematics for CS8792-000 are listed on our Part Details page. You can also find images and similar parts to CS8792-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8792-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8792-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8792-000 fall under?
The CS8792-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CS8792-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8792-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS8792-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8792-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CS8792-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8792-000 often in real-time on the comparison pages.
What if I can't find stock of CS8792-000?
You can fill out our help required form which you can use to request a quote for CS8792-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.