Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899833-3,
HF-07FRX100/NM |
Prices starting from US$617.42
Material | Polyolefin, Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Fluid Type | Water |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | .22in, 5.59mm |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Expanded Inside Diameter (Min) | .75in, 19.1mm |
Cut Length | 2540mm, 100mm, 100in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Fluid Resistance | Immersion Protection, Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 90°C |
Shrink Temperature (Min) | 90°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing And Sleeves Hf-07Frx100/Nm |Raychem Te Connectivity CS8791-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves HF-07FRX100/NM | Rapid Electronics |
TE Connectivity HF-07FRX100/NM Heat Shrink Tubing and Sl | Distrelec |
Heat Shrink Tubing & Sleeves HF-07FRX100/NM | Sager |
Where can I find additional details, specifications and documents for a CS8791-000?
Additional datasheets, footprints and schematics for CS8791-000 are listed on our Part Details page. You can also find images and similar parts to CS8791-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8791-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8791-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8791-000 fall under?
The CS8791-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CS8791-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8791-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS8791-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8791-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CS8791-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8791-000 often in real-time on the comparison pages.
What if I can't find stock of CS8791-000?
You can fill out our help required form which you can use to request a quote for CS8791-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.