CS8493-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CS8493-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CS8493-000
Series Information for CS8493-000 - TE Connectivity
  • Status: Active
  • Aliases: CSJT-10-1830
  • Product Code: K974
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJT-10-1830

Specifications

Number of Cores:
3
Length (Installed):
1700mm
Insulation Diameter:
26 – 32mm
Cross-Section Range:
185 – 300mm²
Voltage Class:
≤ 17.5kV
Armoring:
Steel Tape
Design Specification:
IEC 60502-4
Installation Instruction:
Chinese
Product Availability:
China
Technology:
Cold Applied, Cold Shrink
Shelf Life:
2 Years
Compression Lug Included (Conductor):
No
Coating Style:
Painting
Compression Lug Included (Shield):
No
Mechanical Lug Included (Shield):
No
Mechanical Lug Included (Conductor):
No
Cable Shield Style:
Tape
Termination Length:
391 – 460mm
Operating Temperature Range:
-40 – 40°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability