Status: | Active |
---|---|
Series: | CS8190 |
RoHS: | Compliant |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.54
|
1,943
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
1,943
in stock
|
Buy Now | |
element14
from US$3.61
|
1,943
in stock
|
Buy Now | |
Future Electronics
from US$3.43
|
-
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
Avnet Asia
from US$3.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Direct Sensor Input |
High Output Torque |
Low Pointer Flutter |
High Input Impedance |
Overvoltage Protection |
Return to Zero |
Internally Fused Leads in PDIP-16 and SO-20WB Packages |
Pb-Free Packages are Available |
Description | CS8190 |
---|---|
Compliance | Pb-free Halide free |
Number of Drivers | 1 |
VCC Max (V) | 15 |
V(BR)GSS Max (V) | 24 |
V(BR)DSS Max (V) | - |
ID Max (A) | 0.125 |
rDS(on) Max (Ω) | - |
Tj Max (°C) | 150 |
Package Type | SOIC-20W |
Tach/Speedo Driver, 8.5V-16V, Wsoic-20 | Newark Electronics |
TACH/SPEEDO DRIVER, 8.5V-16V, WSOIC-20 | element14 |
CS Series 24 V Surface Mount Precision Air-Core Tach/Speedo Driver - SOIC-20W | Future Electronics |
Air Core Gauge Motor Driver 13.1V 20-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a CS8190EDWFR20G?
Additional datasheets, footprints and schematics for CS8190EDWFR20G are listed on our Part Details page. You can also find images and similar parts to CS8190EDWFR20G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8190EDWFR20G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8190EDWFR20G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8190EDWFR20G fall under?
The CS8190EDWFR20G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to CS8190EDWFR20G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8190EDWFR20G you can contact the distributor directly for product support, shipping queries etc.
Is the CS8190EDWFR20G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CS8190EDWFR20G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CS8190EDWFR20G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8190EDWFR20G often in real-time on the comparison pages.
What if I can't find stock of CS8190EDWFR20G?
You can fill out our help required form which you can use to request a quote for CS8190EDWFR20G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.