200 mA Source Capability |
Output Tracks within +/-10 mV Worst Case |
Low Dropout (0.35 V typ. @ 200 mA) |
Low Quiescent Current |
Thermal Shutdown |
Short Circuit Protection |
Wide Operating Range |
Available in SO8 Fused, DPak and D2Pak |
Applications |
---|
Automotive |
Description | CS8182, Adjustable |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Tracking |
IO Typ (A) | 0.2 |
VI Min (V) | 3.4 |
VI Max (V) | 45 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.075 |
PSRR (dB) | 60 |
Enable | Yes |
PowerGood | No |
Package Type | SOIC-8 |
CS8182YDFR8G, ANA 3.3V,40V SIN,TRK | RS |
Adjustable Ldo Voltage Regulator, 2.8V To 45V 0.2A, 8-Soic | Newark Electronics |
CS8182 Series 0.2 A 2.8 to 45 V ADJ LDO Tracking Regulator/Line Driver - SOIC-8 | Future Electronics |
LDO Regulator Neg/Pos -10V to 45V 0.2A 8-Pin SOIC N T/R | Avnet America |
CS8182YDFR8G, LDO Voltage Regulator, Tracking 200mA,10V,3.4 to 45 Vin,8-Pin SOIC | ON Semiconductor CS8182YDFR8G | RS Americas |
LDO, REG, 3.4 TO 45VIN, 0.2A, ADJ, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a CS8182YDFR8G?
Additional datasheets, footprints and schematics for CS8182YDFR8G are listed on our Part Details page. You can also find images and similar parts to CS8182YDFR8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8182YDFR8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8182YDFR8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8182YDFR8G fall under?
The CS8182YDFR8G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to CS8182YDFR8G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8182YDFR8G you can contact the distributor directly for product support, shipping queries etc.
Is the CS8182YDFR8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CS8182YDFR8G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for CS8182YDFR8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8182YDFR8G often in real-time on the comparison pages.
What if I can't find stock of CS8182YDFR8G?
You can fill out our help required form which you can use to request a quote for CS8182YDFR8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.