Status: | Active |
---|---|
Series: | CS70 |
RoHS: | Compliant |
Prices starting from US$1.53
Independent supply and input common-mode voltages |
Wide common-mode operating range: 2.9 V to 70 V in single-supply configuration, -2.1 V to 65 V in dual-supply configuration |
Wide common-mode surviving range: -16 V to 75 V (reversed battery and load-dump conditions) |
Supply voltage range: 2.7 to 5.5 V in single-supply configuration |
Low current consumption: ICCmax = 360 μA |
Pin selectable gain: 20 V/V, 25 V/V, 50 V/V or 100 V/V |
Buffered output |
Product Specifications |
---|
DS10236 High side current sense high voltage op amp |
Presentations |
---|
ST Analog Products for Automotive applications |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Current Sense Amplifier, 700Khz, Tssop-8 | Newark Electronics |
Current Sense Amp Single 700kHz 2.7V to 5.5V 8-Pin TSSOP T/R | Avnet America |
CURRENT SENSE AMPLIFIER, 700KHZ, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a CS70P?
Additional datasheets, footprints and schematics for CS70P are listed on our Part Details page. You can also find images and similar parts to CS70P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS70P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS70P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS70P fall under?
The CS70P is listed under Amplifiers and Comparators > Current Sensing.
Can I view similar or alternative parts?
You can view similar parts to CS70P when available in the Current Sensing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS70P you can contact the distributor directly for product support, shipping queries etc.
Is the CS70P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for CS70P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CS70P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS70P often in real-time on the comparison pages.
What if I can't find stock of CS70P?
You can fill out our help required form which you can use to request a quote for CS70P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.