CS6529-000 Connector Backshells & Adapters by TE Connectivity

BND40AB00-2412A

Status: Active
Series: -
RoHS: Unknown
Aliases: CS6529-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size 12
Material Aluminum
TE Adapter Code 40
Color Olive Drab
Cable Diameter Range 9.5 – 15.2mm, .375 – .6in
Cable Entry Diameter .2 – 19.1mm, .01 – .75in
Connector Detail Specification Number D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40
Connector General Specification Number MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Adapter Angle 00
Termination Device Included Band
Connector Shell Size 25, J
Termination Device Type Band Strap
Style Band Adapter
Pluggable I/O Accessory Type Band
Overbraid Termination Band
Salt Spray Resistance 500Hr
Operating Temperature Range -65 – 175°C, -85 – 347°F

Alternative Descriptions

Connector Accessories Banding Backshell with Strap Size 25 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS6529-000?

Additional datasheets, footprints and schematics for CS6529-000 are listed on our Part Details page. You can also find images and similar parts to CS6529-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS6529-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS6529-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS6529-000 fall under?

The CS6529-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CS6529-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS6529-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CS6529-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS6529-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for CS6529-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS6529-000 often in real-time on the comparison pages.

What if I can't find stock of CS6529-000?

You can fill out our help required form which you can use to request a quote for CS6529-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay