Status: | Unknown |
---|---|
Series: | Push Grip Series |
RoHS: | Unknown |
Product Range | Push Grip Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Insulator Colour | Yellow |
Insulator Material | PC (Polycarbonate) |
SVHC | No SVHC (27-Jun-2018) |
Push Splice 2 PORT 22-12 AWG 600V UL94 V0 CPGI-WC-PG-2-PORT-BULK | TE Connectivity CS6084-000 | RS Americas |
Cpgi-Wc-Pg-2-Port-Bulk |Amp Te Connectivity CS6084-000 | Newark Electronics |
CPGI-WC-PG-2-PORT-BULK | Avnet America |
Where can I find additional details, specifications and documents for a CS6084-000?
Additional datasheets, footprints and schematics for CS6084-000 are listed on our Part Details page. You can also find images and similar parts to CS6084-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS6084-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS6084-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS6084-000 fall under?
The CS6084-000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CS6084-000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS6084-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS6084-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS6084-000 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CS6084-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS6084-000 often in real-time on the comparison pages.
What if I can't find stock of CS6084-000?
You can fill out our help required form which you can use to request a quote for CS6084-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.