CS5526-000 Interconnect Devices by TE Connectivity

S200-1-01

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.60

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$6.76
7,450
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.60
7,450
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.76
5,960
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.78
-
Buy Now
Logo for Sager
Sager
from US$3.71
-
Buy Now

Specifications

Pre-Installed Lead Yes
Jacket Outside Diameter 1.9mm, .075in
Overall Length 16.5mm, .65in
Recovered Inside Diameter (Max) .9mm, .035in
Shield Outside Diameter (Min) .035in, .9mm
Expanded Inside Diameter (Min) 1.9mm, .075in
Government Qualified No
MIL/NAS Specification (MIL-S-83519, NAS-1747) M83519/1
Product Type Shield Terminator
Temperature Indicator Yes
Temperature Indicator Type Thermochromic
Resistance Properties Immersion Protection
Wire Temperature (Max) 150°C
Operating Temperature (Max) 200°C

Alternative Descriptions

Solder Sleeves&Shield Tubing S200-1-01 | Rapid Electronics
SOLDER SLEEVES | Farnell
Solder Sleeves & Shield Tubing S200-1-01 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS5526-000?

Additional datasheets, footprints and schematics for CS5526-000 are listed on our Part Details page. You can also find images and similar parts to CS5526-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS5526-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS5526-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS5526-000 fall under?

The CS5526-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to CS5526-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS5526-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CS5526-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS5526-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for CS5526-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS5526-000 often in real-time on the comparison pages.

What if I can't find stock of CS5526-000?

You can fill out our help required form which you can use to request a quote for CS5526-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay