Status: | Active |
---|---|
Series: | CS5171 |
RoHS: | Compliant |
Prices starting from US$1.42
Wide Input Range: 2.7V to 30V |
High Frequency Operation |
Minimum External Components |
Easy External Synchronization |
Built-in Overcurrent Protection |
Frequency Foldback |
Thermal Shutdown with Hysteresis |
Integrated Power Switch: 1.5A Guaranteed |
Pin-to-Pin Compatible with LT1372 / 1373 |
Wide Ambient Temperature Range -Industrial Grade: -40C to 85C -Commercial Grade: 0C to 70C |
Shut Down Current: 50uA Maximum |
Benefits |
---|
Ability to use with various input supply types |
Allows for Small Components |
Small PCB size / High power density |
Synchronize frequency to reduce noise in the system |
Protection Feature |
Reduces Component Stress During an Overcurrent Condition |
Protection feature |
Reduced size / High power density |
Easy to replace Linear Tech product |
Guaranteed performance over wide temp range |
Low power state for battery powered applications |
Applications |
---|
DC-DC Boost |
Inverting Supplies |
End Products |
---|
Multiple Output Flyback Supplies |
CCFL Backlight Driver |
Description | CS5171, TJ= -40°C to 125°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback Step-Down Step-Up |
Control Mode | Current Mode |
VCC Min (V) | 2.7 |
VCC Max (V) | 30 |
VO Typ (V) | 3-39 |
IO Typ (A) | 1.5 |
Efficiency (%) | 90 |
fSW Typ (kHz) | 275 |
Package Type | SOIC-8 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Isolated Dc/Dc Conv, 280Khz, Soic-8 | Newark Electronics |
DC/DC CONV, 280KHZ, SOIC-8 | element14 |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 2.7V to 30V 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a CS5171EDR8G?
Additional datasheets, footprints and schematics for CS5171EDR8G are listed on our Part Details page. You can also find images and similar parts to CS5171EDR8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS5171EDR8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS5171EDR8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS5171EDR8G fall under?
The CS5171EDR8G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to CS5171EDR8G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS5171EDR8G you can contact the distributor directly for product support, shipping queries etc.
Is the CS5171EDR8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CS5171EDR8G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Avnet Asia have stock available or on a lead time for CS5171EDR8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS5171EDR8G often in real-time on the comparison pages.
What if I can't find stock of CS5171EDR8G?
You can fill out our help required form which you can use to request a quote for CS5171EDR8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.