Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | 4.15kg |
---|---|
Color | Grey |
Termination Stud Thread | M12 |
Shed Inside Diameter | 107mm, 4.2in |
Height | 383mm |
Creepage Distance | 1125mm, 44.3in |
Shed Outside Diameter | 137mm |
Voltage Rating (Ur) | 38.8kV |
Continuous Operating Voltage (Uc) | 31kV |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 104.4kV |
Impulse Voltage 1.2/50µs (Positive) | 228kV |
Residual Voltage (Nominal Current) | 100.4kV |
Discharge Current (Nominal) | 10kA |
Voltage Rating (Uc) | 38.8kV |
Short Circuit Current | 40kA |
Flashover Voltage | 110kV |
BIL Rating | 228kV |
Cantilever Strength -SSL | 350kN |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Distribution |
Minimum Packaging Unit | 3 |
Product Availability | Worldwide |
Product Family | OCP2 |
Surge Arrester Class | 2 |
Shed Profile | Alternating |
Technology | Cage |
Power Frequency Withstand (Wet) | 110kV |
Where can I find additional details, specifications and documents for a CS4979-001?
Additional datasheets, footprints and schematics for CS4979-001 are listed on our Part Details page. You can also find images and similar parts to CS4979-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS4979-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS4979-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS4979-001 fall under?
The CS4979-001 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to CS4979-001 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS4979-001 you can contact the distributor directly for product support, shipping queries etc.
Is the CS4979-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS4979-001 have stock available?
There is no stock from authorised distributors for CS4979-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS4979-001 often in real-time on the comparison pages.
What if I can't find stock of CS4979-001?
You can fill out our help required form which you can use to request a quote for CS4979-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.