CS4192-000 Insulation & Protection by TE Connectivity

RSTI-CC-68SA3910

Status: Active
Series: -
RoHS: Unknown
Aliases: RSTI-CC-68SA3910
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Voltage Rating (Ur) 48.8kV
Short Circuit Current 20kA
Discharge Current (Nominal) 10kA
Continuous Operating Voltage (Uc) 39kV
Free of Lead, Cadmium, Heavy Metals Yes
Application Type Switchgear
Minimum Packaging Unit 3
Minimum Order Quantity 1
Product Availability ANZPAC, AMERICAS, EMEA, ASIA
Product Family RSTI
Surge Arrester Class DH
Technology Cage Design


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS4192-000?

Additional datasheets, footprints and schematics for CS4192-000 are listed on our Part Details page. You can also find images and similar parts to CS4192-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS4192-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS4192-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS4192-000 fall under?

The CS4192-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to CS4192-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS4192-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CS4192-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS4192-000 have stock available?

There is no stock from authorised distributors for CS4192-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS4192-000 often in real-time on the comparison pages.

What if I can't find stock of CS4192-000?

You can fill out our help required form which you can use to request a quote for CS4192-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay