Status: | Active |
---|---|
Series: | CS3361 |
RoHS: | Compliant |
Drives Logic Level Power NFET |
80V Load Dump |
Temperature Compensated Regulation Voltage |
Shorted Field Protection Duty Cycle, Self Clearing |
STATOR Power Up |
Description | CS3361 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 27 |
Rise Time (ns) | - |
Fall Time (ns) | - |
Drive Source Current Typ (A) | -0.01 |
Package Type | SOIC-14 |
Ic,automotive,automotive Voltage Regulator,bipolar,sop,14Pin,plastic |Onsemi CS3361YDR14G | Newark Electronics |
CS3361 Series 10 mA Alternator Voltage Regulator FET Driver-SOIC-14 | Future Electronics |
Alternator Voltage Regulator 14-Pin SOIC T/R | Avnet America |
MOSFET DRIVER, SOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a CS3361YDR14G?
Additional datasheets, footprints and schematics for CS3361YDR14G are listed on our Part Details page. You can also find images and similar parts to CS3361YDR14G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS3361YDR14G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS3361YDR14G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS3361YDR14G fall under?
The CS3361YDR14G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to CS3361YDR14G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS3361YDR14G you can contact the distributor directly for product support, shipping queries etc.
Is the CS3361YDR14G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CS3361YDR14G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for CS3361YDR14G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS3361YDR14G often in real-time on the comparison pages.
What if I can't find stock of CS3361YDR14G?
You can fill out our help required form which you can use to request a quote for CS3361YDR14G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.