Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Certification | Cannot be Certified |
Tool Type | Crimp Tool |
Power Type | Manual |
Crimp Form-Wire Barrel Type | Open Barrel - Other |
Tool Grade | Commercial Crimp Tooling |
Tools Crimpers, Applicators, Presses-Tool Hand |Raychem Te Connectivity CS1660-000 | Newark Electronics |
Crimpers / Crimping Tools AD-1381-CRIMP-TOOL-3-CVTY | Sager |
Where can I find additional details, specifications and documents for a CS1660-000?
Additional datasheets, footprints and schematics for CS1660-000 are listed on our Part Details page. You can also find images and similar parts to CS1660-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS1660-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS1660-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS1660-000 fall under?
The CS1660-000 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to CS1660-000 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS1660-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS1660-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS1660-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for CS1660-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS1660-000 often in real-time on the comparison pages.
What if I can't find stock of CS1660-000?
You can fill out our help required form which you can use to request a quote for CS1660-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.