CS0650-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CS0650-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CS0650-005
Series Information for CS0650-005 - TE Connectivity
  • Status: Active
  • Product Code: C777
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-6171

Specifications

Number of Cores:
1
Sheath Outside Diameter:
62 – 66mm
Insulation Diameter:
50.1 – 53.4mm
Cross-Section Range:
800mm²
Conductor Diameter:
32 – 33.8mm
Voltage Class:
≤ 36kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire
Insulation:
Plastic

Compatibility

  • Compatible Parts: 2107308-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability