Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EKM-2050F-2D1-4S/S |
No distributors results available
Color | Gray |
---|---|
Wires per Cable (Max) | 4 |
Terminal Type | Sliding |
Number of Underground Cables (Max) | 3 |
Pinning | L1, L2, N, PE |
Number of Fuses | 2 |
Number of Luminaire Cables (Max) | 4 |
Pole Diameter (Min) | 89mm |
Door Height (Min) | 270mm |
Cable Cross-Section (Max) | 25mm² |
Door Width (Min) | 85mm |
Voltage Rating | 400V |
Enclosure Rating | IP54 |
UL Rating | no |
Standards | VDE 0660-505 |
CSA Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application | Inside Poles & Outdoors |
Halogen Free | Yes |
Silicone-Free | Yes |
Impact Resistance | 4J |
UV-Stabilized | Yes |
Other Colors Available | No |
Product Use | Connection, Protection of Luminaires |
Product Availability | AMERICAS, EMEA, China, ASIA, ANZPAC |
Minimum Order Quantity | 1 |
Product Family | EKM-2050 |
Product Type | Street Lighting Fuse Box |
Fuse Type | D01 |
Underground Cable Type | Plastic Insulated |
Environmental Resistance | -25 – 55°C |
Where can I find additional details, specifications and documents for a CS0583-000?
Additional datasheets, footprints and schematics for CS0583-000 are listed on our Part Details page. You can also find images and similar parts to CS0583-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS0583-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS0583-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS0583-000 fall under?
The CS0583-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.
Can I view similar or alternative parts?
You can view similar parts to CS0583-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS0583-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS0583-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS0583-000 have stock available?
There is no stock from authorised distributors for CS0583-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS0583-000 often in real-time on the comparison pages.
What if I can't find stock of CS0583-000?
You can fill out our help required form which you can use to request a quote for CS0583-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.