Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CS0247-000 |
No distributors results available
Adapter Entry Size | 7 |
---|---|
Material | Aluminum Alloy |
TE Adapter Code | 40 |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
Braid | 36 Single |
Cable Diameter Range | 219 – 35in, 56 – 89mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/20, D38999/47, D38999/26, D38999/46 |
TE Connector Interface Code | 40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Connector Shell Size | 15, D |
Sealable | Yes |
Style | Tinel-Lock |
Adapter Angle | 00 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector System | Cable-to-Cable |
Where can I find additional details, specifications and documents for a CS0247-000?
Additional datasheets, footprints and schematics for CS0247-000 are listed on our Part Details page. You can also find images and similar parts to CS0247-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS0247-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS0247-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS0247-000 fall under?
The CS0247-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CS0247-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS0247-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS0247-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS0247-000 have stock available?
There is no stock from authorised distributors for CS0247-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS0247-000 often in real-time on the comparison pages.
What if I can't find stock of CS0247-000?
You can fill out our help required form which you can use to request a quote for CS0247-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.