CS0176-000 Connector Backshells & Adapters by TE Connectivity

TXR54AC00-2808AI

Status: Active
Series: -
RoHS: Unknown
Aliases: CS0176-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

TE Adapter Code 54
Material Aluminum
Color Bright
Adapter Entry Size 8
Adapter Plating Material Electroless Nickel (AMS-C-26074)
Cable Diameter Range 6.4 – 10.2mm, .25 – .4in
Cable Entry Diameter .2 – 12.7mm, .01 – .5in
Connector Detail Specification Number NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061
Connector General Specification Number MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R
Style Tinel-Lock Adapter
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle 00
Pluggable I/O Accessory Type Tinel-Lock Adapter
Connector Shell Size 28
Termination Device Included TR08AI
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -85 – 392°F, -65 – 200°C
Salt Spray Resistance 48Hr

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS0176-000?

Additional datasheets, footprints and schematics for CS0176-000 are listed on our Part Details page. You can also find images and similar parts to CS0176-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS0176-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS0176-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS0176-000 fall under?

The CS0176-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CS0176-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS0176-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CS0176-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS0176-000 have stock available?

There is no stock from authorised distributors for CS0176-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS0176-000 often in real-time on the comparison pages.

What if I can't find stock of CS0176-000?

You can fill out our help required form which you can use to request a quote for CS0176-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay