CS-3624 buzzers by CUI Inc

22.8 x 17.0 mm, 20~28 Vdc, Panel Mount w/ Wire Leads, Mounting Tabs, Solid State Audio Indicator Buzzer

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for CUI Devices
CUI Devices
from US$2.08
720
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.80
-
Buy Now

Specifications

Curr. Consumption (mA) 24
Dimensions LxWxH (in) 0.9 x 0.67 x 0.61
Dimensions LxWxH (mm) 22.8 x 17 x 15.5
Driving Circuit Yes
Height (mm) 15.5
Input Type Vdc
Length (mm) 22.8
Mounting Style Panel Mount
Operating Temp MAX (°C) 60
Operating Temp MIN (°C) -20
Rated Voltage 24
Shape Rectangular
Sound Pressure (dB) 76
Technology Solid State
Washable No
Wave Solderable No
Width (mm) 17


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS-3624?

Additional datasheets, footprints and schematics for CS-3624 are listed on our Part Details page. You can also find images and similar parts to CS-3624 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS-3624 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-3624 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS-3624 fall under?

The CS-3624 is listed under audio > buzzers > audio-indicators > cs-3624.

Can I view similar or alternative parts?

You can view similar parts to CS-3624 when available in the cs-3624 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS-3624 you can contact the distributor directly for product support, shipping queries etc.

Is the CS-3624 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS-3624 have stock available?

Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CS-3624.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS-3624 often in real-time on the comparison pages.

What if I can't find stock of CS-3624?

You can fill out our help required form which you can use to request a quote for CS-3624 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay