Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 45 |
---|---|
Dimensions LxWxH (in) | 0.9 x 0.67 x 0.61 |
Dimensions LxWxH (mm) | 22.8 x 17 x 15.5 |
Driving Circuit | Yes |
Height (mm) | 15.5 |
Input Type | Vdc |
Length (mm) | 22.8 |
Mounting Style | Panel Mount |
Operating Temp MAX (°C) | 60 |
Operating Temp MIN (°C) | -20 |
Rated Voltage | 6 |
Shape | Rectangular |
Sound Pressure (dB) | 75 |
Technology | Solid State |
Washable | No |
Wave Solderable | No |
Width (mm) | 17 |
Where can I find additional details, specifications and documents for a CS-3606?
Additional datasheets, footprints and schematics for CS-3606 are listed on our Part Details page. You can also find images and similar parts to CS-3606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-3606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-3606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-3606 fall under?
The CS-3606 is listed under audio > buzzers > audio-indicators > cs-3606.
Can I view similar or alternative parts?
You can view similar parts to CS-3606 when available in the cs-3606 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-3606 you can contact the distributor directly for product support, shipping queries etc.
Is the CS-3606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS-3606 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CS-3606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-3606 often in real-time on the comparison pages.
What if I can't find stock of CS-3606?
You can fill out our help required form which you can use to request a quote for CS-3606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.