Status: | Unknown |
---|---|
Series: | CRS Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Product Range | CRS Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Contact Material | Steel |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
Where can I find additional details, specifications and documents for a CRS-TO-1806-HT?
Additional datasheets, footprints and schematics for CRS-TO-1806-HT are listed on our Part Details page. You can also find images and similar parts to CRS-TO-1806-HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS-TO-1806-HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS-TO-1806-HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS-TO-1806-HT fall under?
The CRS-TO-1806-HT is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CRS-TO-1806-HT when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS-TO-1806-HT you can contact the distributor directly for product support, shipping queries etc.
Is the CRS-TO-1806-HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS-TO-1806-HT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CRS-TO-1806-HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS-TO-1806-HT often in real-time on the comparison pages.
What if I can't find stock of CRS-TO-1806-HT?
You can fill out our help required form which you can use to request a quote for CRS-TO-1806-HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.