CRGS2512J1R2 Resistors by TE Connectivity

RES 1R2 5% 2512 THICK FILM

Status: Unknown
Series: CRGS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for element14
element14
from US$0.44
-
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 1.2ohm
Product Range CRGS Series
Voltage Rating 250V
Resistor Element Material Thick Film
Power Rating 1.5W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RES, 1R2, 5%, 2512, THICK FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGS2512J1R2?

Additional datasheets, footprints and schematics for CRGS2512J1R2 are listed on our Part Details page. You can also find images and similar parts to CRGS2512J1R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGS2512J1R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS2512J1R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGS2512J1R2 fall under?

The CRGS2512J1R2 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGS2512J1R2 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS2512J1R2 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGS2512J1R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGS2512J1R2 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CRGS2512J1R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGS2512J1R2 often in real-time on the comparison pages.

What if I can't find stock of CRGS2512J1R2?

You can fill out our help required form which you can use to request a quote for CRGS2512J1R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay