Status: | Unknown |
---|---|
Series: | CRGS Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 3.9Mohm |
Product Range | CRGS Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Crgs2010 5% 3M9 |Neohm Te Connectivity CRGS2010J3M9 | Newark Electronics |
CRGS2010 5% 3M9 | Avnet America |
Where can I find additional details, specifications and documents for a CRGS2010J3M9?
Additional datasheets, footprints and schematics for CRGS2010J3M9 are listed on our Part Details page. You can also find images and similar parts to CRGS2010J3M9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGS2010J3M9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS2010J3M9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGS2010J3M9 fall under?
The CRGS2010J3M9 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGS2010J3M9 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS2010J3M9 you can contact the distributor directly for product support, shipping queries etc.
Is the CRGS2010J3M9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGS2010J3M9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CRGS2010J3M9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGS2010J3M9 often in real-time on the comparison pages.
What if I can't find stock of CRGS2010J3M9?
You can fill out our help required form which you can use to request a quote for CRGS2010J3M9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.