Status: | Unknown |
---|---|
Series: | CRGS Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 390ohm |
Product Range | CRGS Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 390R, 5%, 2010, Thick Film | Newark Electronics |
RES, 390R, 5%, 2010, THICK FILM | element14 |
Special Order: CRGS2010 5% 390R Resistance Value: 390 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 390 Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGS2010J390R | Internal Number: 3-2176251-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGS2010J390R?
Additional datasheets, footprints and schematics for CRGS2010J390R are listed on our Part Details page. You can also find images and similar parts to CRGS2010J390R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGS2010J390R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS2010J390R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGS2010J390R fall under?
The CRGS2010J390R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGS2010J390R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS2010J390R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGS2010J390R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGS2010J390R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CRGS2010J390R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGS2010J390R often in real-time on the comparison pages.
What if I can't find stock of CRGS2010J390R?
You can fill out our help required form which you can use to request a quote for CRGS2010J390R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.