CRGS2010J1M8 Resistors by TE Connectivity

RES 1M8 5% 2010 THICK FILM

Status: Unknown
Series: CRGS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now

Specifications

Resistor Case Style 2010 [5025 Metric]
Resistance 1.8Mohm
Product Range CRGS Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 750mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Crgs2010 5% 1M8 |Neohm Te Connectivity CRGS2010J1M8 | Newark Electronics
CRGS2010 5% 1M8 | Avnet America
RES, 1M8, 5%, 2010, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGS2010J1M8?

Additional datasheets, footprints and schematics for CRGS2010J1M8 are listed on our Part Details page. You can also find images and similar parts to CRGS2010J1M8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGS2010J1M8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS2010J1M8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGS2010J1M8 fall under?

The CRGS2010J1M8 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGS2010J1M8 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS2010J1M8 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGS2010J1M8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGS2010J1M8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRGS2010J1M8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGS2010J1M8 often in real-time on the comparison pages.

What if I can't find stock of CRGS2010J1M8?

You can fill out our help required form which you can use to request a quote for CRGS2010J1M8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay