Status: | Unknown |
---|---|
Series: | CRGS Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 3.3ohm |
Product Range | CRGS Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 600mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 3R3, 5%, 1206, Thick Film | Newark Electronics |
RES, 3R3, 5%, 1206, THICK FILM | element14 |
CRGS1206 Anti-Surge Resistor 5% 3R3 | RS |
Special Order: CRGS1206 5% 3R3 Resistance Value: 3.3 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 3.3 Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGS1206J3R3 | Internal Number: 2176245-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGS1206J3R3?
Additional datasheets, footprints and schematics for CRGS1206J3R3 are listed on our Part Details page. You can also find images and similar parts to CRGS1206J3R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGS1206J3R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS1206J3R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGS1206J3R3 fall under?
The CRGS1206J3R3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGS1206J3R3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS1206J3R3 you can contact the distributor directly for product support, shipping queries etc.
Is the CRGS1206J3R3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGS1206J3R3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for CRGS1206J3R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGS1206J3R3 often in real-time on the comparison pages.
What if I can't find stock of CRGS1206J3R3?
You can fill out our help required form which you can use to request a quote for CRGS1206J3R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.