CRGS0805J1K8 Resistors by TE Connectivity

RES 1K8 5% 0805 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0348

Distributor Stock
Logo for RS
RS
from US$0.0348
4,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
3,287
in stock
Buy Now
Logo for element14
element14
from US$0.0440
3,287
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0414
3,287
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.23
-
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 1.8kohm
Product Range CRG Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

CRGS0805 Anti-Surge Resistor 5% 1K8 | RS
Res, 1K8, 5%, 0805, Thick Film | Newark Electronics
RES, 1K8, 5%, 0805, THICK FILM | element14
Special Order: CRGS0805 5% 1K8 Resistance Value: 1.8K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 1.8K Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGS0805J1K8 | Internal Number: 4-2176244-0 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGS0805J1K8?

Additional datasheets, footprints and schematics for CRGS0805J1K8 are listed on our Part Details page. You can also find images and similar parts to CRGS0805J1K8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGS0805J1K8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS0805J1K8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGS0805J1K8 fall under?

The CRGS0805J1K8 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGS0805J1K8 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS0805J1K8 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGS0805J1K8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGS0805J1K8 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CRGS0805J1K8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGS0805J1K8 often in real-time on the comparison pages.

What if I can't find stock of CRGS0805J1K8?

You can fill out our help required form which you can use to request a quote for CRGS0805J1K8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay