Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.0433
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0455
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0472
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.0433
|
-
|
Buy Now | |
TE Store
from US$0.23
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 15kohm |
Product Range | CRG Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Thick Film Resistors - SMD CRGS0805 5% 15K | Rapid Electronics |
Res, 15K, 5%, 0805, Thick Film | Newark Electronics |
Res Anti-Surge Thick Film 0805 15k Ohm 5% 1/2W ±100ppm/°C Molded Paper T/R | Avnet America |
RES, 15K, 5%, 0805, THICK FILM | element14 |
Special Order: CRGS0805 5% 15K Resistance Value: 15K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 15K Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGS0805J15K | Internal Number: 5-2176244-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGS0805J15K?
Additional datasheets, footprints and schematics for CRGS0805J15K are listed on our Part Details page. You can also find images and similar parts to CRGS0805J15K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGS0805J15K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS0805J15K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGS0805J15K fall under?
The CRGS0805J15K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGS0805J15K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS0805J15K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGS0805J15K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGS0805J15K have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CRGS0805J15K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGS0805J15K often in real-time on the comparison pages.
What if I can't find stock of CRGS0805J15K?
You can fill out our help required form which you can use to request a quote for CRGS0805J15K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.