CRGS0603J3R9 Resistors by TE Connectivity

RES 3R9 5% 0603 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0311

Distributor Stock
Logo for Farnell
Farnell
from US$0.0311
351
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
351
in stock
Buy Now
Logo for element14
element14
from US$0.0345
351
in stock
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 3.9ohm
Product Range CRG Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Res, 3R9, 5%, 0603, Thick Film | Newark Electronics
RES, 3R9, 5%, 0603, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGS0603J3R9?

Additional datasheets, footprints and schematics for CRGS0603J3R9 are listed on our Part Details page. You can also find images and similar parts to CRGS0603J3R9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGS0603J3R9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGS0603J3R9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGS0603J3R9 fall under?

The CRGS0603J3R9 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGS0603J3R9 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGS0603J3R9 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGS0603J3R9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGS0603J3R9 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGS0603J3R9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGS0603J3R9 often in real-time on the comparison pages.

What if I can't find stock of CRGS0603J3R9?

You can fill out our help required form which you can use to request a quote for CRGS0603J3R9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay