CRGH2512J220K Resistors by TE Connectivity

RES 220K 5% 2W 2512 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for TE Store
TE Store
from US$0.66
-
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 220kohm
Product Range CRG Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 2W
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Res, 220K, 5%, 2W, 2512, Thick Film Rohs Compliant: Yes |Neohm Te Connectivity CRGH2512J220K | Newark Electronics
Special Order: CRGH2512 5% 220K 2W Resistance Value: 220K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 220K Ω Thick Film Power Resistor 5 % | Part Number: CRGH2512J220K | Internal Number: 3-1879502-0 | TE Connectivity | TE Store
RES, 220K, 5%, 2W, 2512, THICK FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGH2512J220K?

Additional datasheets, footprints and schematics for CRGH2512J220K are listed on our Part Details page. You can also find images and similar parts to CRGH2512J220K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGH2512J220K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH2512J220K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGH2512J220K fall under?

The CRGH2512J220K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGH2512J220K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH2512J220K you can contact the distributor directly for product support, shipping queries etc.

Is the CRGH2512J220K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGH2512J220K have stock available?

Authorised distributors including Newark Electronics, TE Store and Farnell have stock available or on a lead time for CRGH2512J220K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGH2512J220K often in real-time on the comparison pages.

What if I can't find stock of CRGH2512J220K?

You can fill out our help required form which you can use to request a quote for CRGH2512J220K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay