Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,702
in stock
|
Buy Now | |
element14
from US$0.13
|
5,702
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,702
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
3,838
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,838
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.66
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 150ohm |
Product Range | CRG Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Thick Film Resistor, Crg Series, 150 Ohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Te Connectivity CRGH2512J150R | Newark Electronics |
RES, 150R, 5%, 2W, 2512, THICK FILM | element14 |
Thick Film Resistors-SMD CRGH2512 5% 150R 2W | Rapid Electronics |
CRGH Series Resistor 2512 5% 150R 2W | RS |
SMD Chip Resistor, 150 Ohm, ± 5%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
Resistor, CRGH Series, 2512 Case, 150Ohms +/-5% 2W +/-200ppm/degC | TE Connectivity CRGH2512J150R | RS Americas |
150 OHM 2W 5% | TTI Europe |
Special Order: CRGH2512 5% 150R 2W Resistance Value: 150 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 150 Ω Thick Film Power Resistor 5 % | Part Number: CRGH2512J150R | Internal Number: 5-1879501-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGH2512J150R?
Additional datasheets, footprints and schematics for CRGH2512J150R are listed on our Part Details page. You can also find images and similar parts to CRGH2512J150R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH2512J150R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH2512J150R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH2512J150R fall under?
The CRGH2512J150R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH2512J150R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH2512J150R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH2512J150R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH2512J150R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for CRGH2512J150R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH2512J150R often in real-time on the comparison pages.
What if I can't find stock of CRGH2512J150R?
You can fill out our help required form which you can use to request a quote for CRGH2512J150R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.