CRGH1206J56K Resistors by TE Connectivity

RES 56K 5% 0.5W 1206 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0100

Distributor Stock
Logo for Farnell
Farnell
from US$0.0100
2,609
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0240
2,609
in stock
Buy Now
Logo for element14
element14
from US$0.0125
2,609
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.07
-
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 56kohm
Product Range CRG Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Surface Mount Thick Film Resistor, Crg Series, 56 Kohm, 500 Mw, - 5%, 200 V Rohs Compliant: Yes |Te Connectivity CRGH1206J56K | Newark Electronics
RES, 56K, 5%, 0.5W, 1206, THICK FILM | element14
Special Order: CRGH1206 5% 56K 0.5W Resistance Value: 56K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 56K Ω Thick Film Power Resistor 5 % | Part Number: CRGH1206J56K | Internal Number: 1-1879498-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGH1206J56K?

Additional datasheets, footprints and schematics for CRGH1206J56K are listed on our Part Details page. You can also find images and similar parts to CRGH1206J56K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGH1206J56K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH1206J56K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGH1206J56K fall under?

The CRGH1206J56K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGH1206J56K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH1206J56K you can contact the distributor directly for product support, shipping queries etc.

Is the CRGH1206J56K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGH1206J56K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CRGH1206J56K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGH1206J56K often in real-time on the comparison pages.

What if I can't find stock of CRGH1206J56K?

You can fill out our help required form which you can use to request a quote for CRGH1206J56K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay