CRGH1206F56R Resistors by TE Connectivity

RES 56R 1% 0.5W 1206 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0174

Distributor Stock
Logo for Farnell
Farnell
from US$0.0174
30
in stock
Buy Now
Logo for element14
element14
from US$0.0183
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for TE Store
TE Store
from US$0.09
-
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 56ohm
Product Range CRG Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

RES, 56R, 1%, 0.5W, 1206, THICK FILM | element14
Surface Mount Thick Film Resistor, Crg Series, 56 Ohm, 500 Mw, - 1%, 200 V, 1206 [3216 Metric] Rohs Compliant: Yes |Neohm Te Connectivity CRGH1206F56R | Newark Electronics
Special Order: CRGH1206 1% 56R 0.5W Resistance Value: 56 Ω Element Type: Thick Film Resistor Type: Chip Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 56 Ω Thick Film Chip Resistor 1 % | Part Number: CRGH1206F56R | Internal Number: 9-1879517-5 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGH1206F56R?

Additional datasheets, footprints and schematics for CRGH1206F56R are listed on our Part Details page. You can also find images and similar parts to CRGH1206F56R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGH1206F56R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH1206F56R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGH1206F56R fall under?

The CRGH1206F56R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGH1206F56R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH1206F56R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGH1206F56R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGH1206F56R have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for CRGH1206F56R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGH1206F56R often in real-time on the comparison pages.

What if I can't find stock of CRGH1206F56R?

You can fill out our help required form which you can use to request a quote for CRGH1206F56R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay