CRGH1206F560K Resistors by TE Connectivity

RES 560K 1% 0.5W 1206 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0264

Distributor Stock
Logo for Farnell
Farnell
from US$0.0266
604
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
604
in stock
Buy Now
Logo for element14
element14
from US$0.0264
604
in stock
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 560kohm
Product Range CRG Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, - 1%, 200 V Rohs Compliant: Yes |Te Connectivity CRGH1206F560K | Newark Electronics
RES, 560K, 1%, 0.5W, 1206, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGH1206F560K?

Additional datasheets, footprints and schematics for CRGH1206F560K are listed on our Part Details page. You can also find images and similar parts to CRGH1206F560K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGH1206F560K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH1206F560K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGH1206F560K fall under?

The CRGH1206F560K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGH1206F560K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH1206F560K you can contact the distributor directly for product support, shipping queries etc.

Is the CRGH1206F560K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGH1206F560K have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGH1206F560K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGH1206F560K often in real-time on the comparison pages.

What if I can't find stock of CRGH1206F560K?

You can fill out our help required form which you can use to request a quote for CRGH1206F560K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay