Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 270kohm |
Product Range | CRG Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Special Order: CRGH1206 1% 270K 0.5W Resistance Value: 270K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 270K Ω Thick Film Power Resistor 1 % | Part Number: CRGH1206F270K | Internal Number: 4-2176186-1 | TE Connectivity | TE Store |
RES, 270K, 1%, 0.5W, 1206, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CRGH1206F270K?
Additional datasheets, footprints and schematics for CRGH1206F270K are listed on our Part Details page. You can also find images and similar parts to CRGH1206F270K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH1206F270K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH1206F270K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH1206F270K fall under?
The CRGH1206F270K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH1206F270K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH1206F270K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH1206F270K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH1206F270K have stock available?
Authorised distributors including TE Store and Farnell have stock available or on a lead time for CRGH1206F270K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH1206F270K often in real-time on the comparison pages.
What if I can't find stock of CRGH1206F270K?
You can fill out our help required form which you can use to request a quote for CRGH1206F270K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.