Status: | Unknown |
---|---|
Series: | CRGH Series |
RoHS: | Unknown |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
63,300
in stock
|
Buy Now | |
Farnell
from US$0.0269
|
20,910
in stock
|
Buy Now | |
TTI Europe
from US$0.0228
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
17,925
in stock
|
Buy Now | |
element14
from US$0.0206
|
17,925
in stock
|
Buy Now | |
RS Americas
from US$0.0290
|
-
|
Buy Now | |
TE Store
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 10kohm |
Product Range | CRGH Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CRGH Series Resistor 1206 1% 10K 0.5W | RS |
RES, 10K, 1%, 0.5W, 1206, THICK FILM | Farnell |
10K OHM .5W 1% | TTI Europe |
Res, 10K, 0.5W, 1%, 1206, Thick Film | Newark Electronics |
RES, 10K, 0.5W, 1%, 1206, THICK FILM | element14 |
Resistor, CRGH Series, 1206 Case, 10kOhms +/-1% 0.5W +/-200ppm/degC | TE Connectivity CRGH1206F10K | RS Americas |
Special Order: CRGH1206 1% 10K 0.5W Resistance Value: 10K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 10K Ω Thick Film Power Resistor 1 % | Part Number: CRGH1206F10K | Internal Number: 9-1879515-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGH1206F10K?
Additional datasheets, footprints and schematics for CRGH1206F10K are listed on our Part Details page. You can also find images and similar parts to CRGH1206F10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH1206F10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH1206F10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH1206F10K fall under?
The CRGH1206F10K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH1206F10K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH1206F10K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH1206F10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH1206F10K have stock available?
Authorised distributors including RS, Farnell, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for CRGH1206F10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH1206F10K often in real-time on the comparison pages.
What if I can't find stock of CRGH1206F10K?
You can fill out our help required form which you can use to request a quote for CRGH1206F10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.