Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 330ohm |
Product Range | CRG Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CRGH Series Resistor 0805 5% 330R 0.33W | RS |
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 330 Mw, - 5%, 150 V Rohs Compliant: Yes |Te Connectivity CRGH0805J330R | Newark Electronics |
RES, 330R, 5%, 0.33W, 0805, THICK FILM | element14 |
Special Order: CRGH0805 5% 330R 0.33W Resistance Value: 330 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 330 Ω Thick Film Power Resistor 5 % | Part Number: CRGH0805J330R | Internal Number: 6-1879377-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGH0805J330R?
Additional datasheets, footprints and schematics for CRGH0805J330R are listed on our Part Details page. You can also find images and similar parts to CRGH0805J330R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH0805J330R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0805J330R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH0805J330R fall under?
The CRGH0805J330R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH0805J330R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0805J330R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH0805J330R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH0805J330R have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CRGH0805J330R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH0805J330R often in real-time on the comparison pages.
What if I can't find stock of CRGH0805J330R?
You can fill out our help required form which you can use to request a quote for CRGH0805J330R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.