Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 27ohm |
Product Range | CRG Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Thick Film Resistor, Crg Series, 27 Ohm, 330 Mw, - 5%, 150 V, 0805 [2012 Metric] Rohs Compliant: Yes |Te Connectivity CRGH0805J27R | Newark Electronics |
RES, 27R, 5%, 0.33W, 0805, THICK FILM | element14 |
CRGH Series Resistor 0805 5% 27R 0.33W | RS |
Special Order: CRGH0805 5% 27R 0.33W Resistance Value: 27 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 27 Ω Thick Film Power Resistor 5 % | Part Number: CRGH0805J27R | Internal Number: 3-1879377-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRGH0805J27R?
Additional datasheets, footprints and schematics for CRGH0805J27R are listed on our Part Details page. You can also find images and similar parts to CRGH0805J27R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH0805J27R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0805J27R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH0805J27R fall under?
The CRGH0805J27R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH0805J27R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0805J27R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH0805J27R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH0805J27R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for CRGH0805J27R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH0805J27R often in real-time on the comparison pages.
What if I can't find stock of CRGH0805J27R?
You can fill out our help required form which you can use to request a quote for CRGH0805J27R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.