Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 27kohm |
Product Range | CRG Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 330 Mw, - 1%, 150 V Rohs Compliant: Yes |Te Connectivity CRGH0805F27K | Newark Electronics |
RES, 27K, 1%, 0.33W, 0805, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRGH0805F27K?
Additional datasheets, footprints and schematics for CRGH0805F27K are listed on our Part Details page. You can also find images and similar parts to CRGH0805F27K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH0805F27K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0805F27K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH0805F27K fall under?
The CRGH0805F27K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH0805F27K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0805F27K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH0805F27K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH0805F27K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGH0805F27K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH0805F27K often in real-time on the comparison pages.
What if I can't find stock of CRGH0805F27K?
You can fill out our help required form which you can use to request a quote for CRGH0805F27K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.