CRGH0805F1M0 Resistors by TE Connectivity

RES 1M 1% 0.33W 0805 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0100

Distributor Stock
Logo for RS
RS
from US$0.0162
22,100
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.0400
30,489
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0100
19,883
in stock
Buy Now
Logo for element14
element14
from US$0.0110
19,883
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0233
19,883
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0150
-
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 1Mohm
Product Range CRG Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 330mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CRGH0805 1% 1M0 0.33W Resistance Value: 1M Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 1M Ω Thick Film Power Resistor 1 % | Part Number: CRGH0805F1M0 | Internal Number: 8-1879512-5 | TE Connectivity | TE Store
CRGH Series Resistor 0805 1% 1M0 0.33W | RS
Res, 1M, 0.33W, 1%, 0805, Thick Film | Newark Electronics
RES, 1M, 0.33W, 1%, 0805, THICK FILM | element14
Resistor, Thick Film, Surface Mnt, 0805 Case 1MOhm +/-1% 0.33W +/-200ppm/degC | TE Connectivity CRGH0805F1M0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGH0805F1M0?

Additional datasheets, footprints and schematics for CRGH0805F1M0 are listed on our Part Details page. You can also find images and similar parts to CRGH0805F1M0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGH0805F1M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0805F1M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGH0805F1M0 fall under?

The CRGH0805F1M0 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGH0805F1M0 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0805F1M0 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGH0805F1M0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGH0805F1M0 have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGH0805F1M0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGH0805F1M0 often in real-time on the comparison pages.

What if I can't find stock of CRGH0805F1M0?

You can fill out our help required form which you can use to request a quote for CRGH0805F1M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay