Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.0037
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
5,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
895,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0046
|
895,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0037
|
895,000
in stock
|
Buy Now | |
Distrelec
from US$0.0106
|
695,000
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
20,618
in stock
|
Buy Now | |
Avnet America
from US$0.0045
|
-
|
Buy Now | |
RS Americas
from US$0.0070
|
-
|
Buy Now | |
element14
from US$0.0051
|
-
|
Buy Now | |
Farnell
from US$0.0048
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 22kohm |
Product Range | CRG Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 200mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Crgh0603 5% 22K 0.2W |Neohm Te Connectivity CRGH0603J22K | Newark Electronics |
Thick Film Resistors-SMD CRGH0603 5% 22K 0.2W | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor CRGH 0603 5% 22K | Distrelec |
CRGH0603 5% 22K 0.2W Resistance Value: 22K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 22K Ω Thick Film Power Resistor 5 % | Part Number: CRGH0603J22K | Internal Number: 1879495-6 | TE Connectivity | TE Store |
CRGH Series Resistor 0603 5% 22K 0.2W | RS |
SMD Chip Resistor, 22 kOhm, ± 5%, 200 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America |
Resistor, Thick Film, 0603 Case, 22kOhm +/-5% 0.2W +/-200ppm/degC | TE Connectivity CRGH0603J22K | RS Americas |
RES, 22K, 5%, 0.2W, 0603, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRGH0603J22K?
Additional datasheets, footprints and schematics for CRGH0603J22K are listed on our Part Details page. You can also find images and similar parts to CRGH0603J22K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH0603J22K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0603J22K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH0603J22K fall under?
The CRGH0603J22K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRGH0603J22K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0603J22K you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH0603J22K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH0603J22K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for CRGH0603J22K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH0603J22K often in real-time on the comparison pages.
What if I can't find stock of CRGH0603J22K?
You can fill out our help required form which you can use to request a quote for CRGH0603J22K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.