CRGH0603F68R Resistors by TE Connectivity

RES 68R 1% 0.2W 0603 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0070

Distributor Stock
Logo for Farnell
Farnell
from US$0.0070
No stock
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 68ohm
Product Range CRG Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 200mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

RES, 68R, 1%, 0.2W, 0603, THICK FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGH0603F68R?

Additional datasheets, footprints and schematics for CRGH0603F68R are listed on our Part Details page. You can also find images and similar parts to CRGH0603F68R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGH0603F68R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0603F68R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGH0603F68R fall under?

The CRGH0603F68R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRGH0603F68R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0603F68R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGH0603F68R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGH0603F68R have stock available?

Authorised distributors including Farnell have stock available or on a lead time for CRGH0603F68R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGH0603F68R often in real-time on the comparison pages.

What if I can't find stock of CRGH0603F68R?

You can fill out our help required form which you can use to request a quote for CRGH0603F68R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay