Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.0022
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0025 |
60,000
|
Buy Now | |
TE Store | US$0.0100 |
2,305,159
|
Buy Now | |
element14 | US$0.0022 |
25,510
|
Buy Now | |
Farnell | US$0.0023 |
25,510
|
Buy Now | |
Newark Electronics | US$0.0030 |
25,280
|
Buy Now | |
Chip One Stop | US$0.0085 |
13,000
|
Buy Now | |
Avnet America | - |
20,000
|
Buy Now | |
RS Americas | US$0.0030 |
-
|
Buy Now | |
TTI Europe | US$0.0025 |
-
|
Buy Now | |
Distrelec | - |
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 0ohm |
Product Range | CRG Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CRG0402 ZEROHM Resistance Value: 0 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 0 % Number of Terminations: 2 0 Ω Thick Film General Purpose Resistor 0 % | Surface Mount Resistor | Part Number: CRG0402ZR | Internal Number: 6-1622826-4 | TE Connectivity | TE Store |
CRG0402 Surface mount chip resistor, 0R0 | RS |
RES, 0R, 0402, 0.063W, 50V | element14 |
Res, 0R, 0402, 0.063W, 50V Rohs Compliant: Yes |Neohm Te Connectivity CRG0402ZR | Newark Electronics |
Zero Ohm Resistor, Jumper, 0402 [1005 Metric], Thick Film, 63 mW, 1 A, Surface Mount | Avnet America |
Thick Film Surface Mnt Resistor 0402 Case 0Ohm 0.063W +/-200ppm/degC, CRG0402ZR | TE Connectivity CRG0402ZR | RS Americas |
ZERO OHM JUMPER | TTI Europe |
TE Connectivity - AMP Thick Film Resistor CRG 0402 ZEROHM | Distrelec |
Where can I find additional details, specifications and documents for a CRG0402ZR?
Additional datasheets, footprints and schematics for CRG0402ZR are listed on our Part Details page. You can also find images and similar parts to CRG0402ZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0402ZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0402ZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0402ZR fall under?
The CRG0402ZR is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0402ZR when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0402ZR you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0402ZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0402ZR have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CRG0402ZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0402ZR often in real-time on the comparison pages.
What if I can't find stock of CRG0402ZR?
You can fill out our help required form which you can use to request a quote for CRG0402ZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.