Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 150kohm |
Product Range | CRG Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
Climatic Category | 55/125/56 |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 100V |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
Tape Width | 8mm |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 63 Mw, - 5%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Te Connectivity CRG0402J150K | Newark Electronics |
RES, 150K, 5%, 0.063W, 0402, THICK FILM | element14 |
Special Order: CRG0402 5% 150K Resistance Value: 150K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 150K Ω Thick Film General Purpose Resistor 5 % | Part Number: CRG0402J150K | Internal Number: 1-1622826-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRG0402J150K?
Additional datasheets, footprints and schematics for CRG0402J150K are listed on our Part Details page. You can also find images and similar parts to CRG0402J150K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0402J150K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0402J150K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0402J150K fall under?
The CRG0402J150K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0402J150K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0402J150K you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0402J150K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0402J150K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CRG0402J150K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0402J150K often in real-time on the comparison pages.
What if I can't find stock of CRG0402J150K?
You can fill out our help required form which you can use to request a quote for CRG0402J150K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.