Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 91kohm |
Product Range | CRG Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Thick Film Resistor, Crg Series, 91 Kohm, 63 Mw, - 1%, 50 V, 0402 [1005 Metric] |Neohm Te Connectivity CRG0402F91K | Newark Electronics |
Res Thick Film 0402 91K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD | Avnet America |
Thick Film Smnt Resistor 0402 Case 91kOhm +/-1% 0.063W +/-100ppm/degC | TE Connectivity CRG0402F91K | RS Americas |
Special Order: CRG0402 1% 91K Resistance Value: 91K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 91K Ω Thick Film General Purpose Resistor 1 % | Part Number: CRG0402F91K | Internal Number: 9-1676480-6 | TE Connectivity | TE Store |
RES, 91K, 1%, 0.063W, 0402, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CRG0402F91K?
Additional datasheets, footprints and schematics for CRG0402F91K are listed on our Part Details page. You can also find images and similar parts to CRG0402F91K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0402F91K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0402F91K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0402F91K fall under?
The CRG0402F91K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0402F91K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0402F91K you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0402F91K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0402F91K have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for CRG0402F91K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0402F91K often in real-time on the comparison pages.
What if I can't find stock of CRG0402F91K?
You can fill out our help required form which you can use to request a quote for CRG0402F91K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.