Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 68kohm |
Product Range | CRG Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Thick Film Resistor, Crg Series, 68 Kohm, 63 Mw, - 1%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Te Connectivity CRG0402F68K | Newark Electronics |
RES, 68K, 1%, 0.063W, 0402, THICK FILM | element14 |
Special Order: CRG0402 1% 68K Resistance Value: 68K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 68K Ω Thick Film General Purpose Resistor 1 % | Part Number: CRG0402F68K | Internal Number: 8-1676480-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRG0402F68K?
Additional datasheets, footprints and schematics for CRG0402F68K are listed on our Part Details page. You can also find images and similar parts to CRG0402F68K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0402F68K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0402F68K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0402F68K fall under?
The CRG0402F68K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0402F68K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0402F68K you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0402F68K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0402F68K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CRG0402F68K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0402F68K often in real-time on the comparison pages.
What if I can't find stock of CRG0402F68K?
You can fill out our help required form which you can use to request a quote for CRG0402F68K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.