CRG0402F560K Resistors by TE Connectivity

RES 560K 1% 0.063W 0402 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0026

Distributor Stock
Logo for Farnell
Farnell
from US$0.0030
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0070
20,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0026
20,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0031
20,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0027
-
Buy Now
Logo for TE Store
TE Store
from US$0.0100
-
Buy Now

Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 560kohm
Product Range CRG Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 63mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Crg0402 1% 560K |Neohm Te Connectivity CRG0402F560K | Newark Electronics
Thick Film Resistors-SMD CRG0402 1% 560K | Rapid Electronics
SMD Chip Resistor, 560 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, High Power | Avnet America
Special Order: CRG0402 1% 560K Resistance Value: 560K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 560K Ω Thick Film General Purpose Resistor 1 % | Part Number: CRG0402F560K | Internal Number: 7-1676480-3 | TE Connectivity | TE Store
RES, 560K, 1%, 0.063W, 0402, THICK FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRG0402F560K?

Additional datasheets, footprints and schematics for CRG0402F560K are listed on our Part Details page. You can also find images and similar parts to CRG0402F560K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRG0402F560K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0402F560K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRG0402F560K fall under?

The CRG0402F560K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRG0402F560K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0402F560K you can contact the distributor directly for product support, shipping queries etc.

Is the CRG0402F560K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRG0402F560K have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TE Store have stock available or on a lead time for CRG0402F560K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRG0402F560K often in real-time on the comparison pages.

What if I can't find stock of CRG0402F560K?

You can fill out our help required form which you can use to request a quote for CRG0402F560K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay