Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.0026
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0035
|
23,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
80,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0026
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0031
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0029
|
23,860
in stock
|
Buy Now | |
Distrelec
-
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.0027
|
-
|
Buy Now | |
RS Americas
from US$0.0030
|
-
|
Buy Now | |
TE Store
from US$0.0100
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 390kohm |
Product Range | CRG Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Crg0402 1% 390K |Neohm Te Connectivity CRG0402F390K | Newark Electronics |
Thick Film Resistors-SMD CRG0402 1% 390K | Rapid Electronics |
RES, 390K, 1%, 0.063W, 0402, THICK FILM | element14 |
TE Connectivity - AMP Thick Film Resistor CRG 0402 1% 390K | Distrelec |
SMD Chip Resistor, 390 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, High Power | Avnet America |
CRG0402 SMT chip resistor,390K 1% 0.063W | TE Connectivity CRG0402F390K | RS Americas |
Special Order: CRG0402 1% 390K Resistance Value: 390K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 390K Ω Thick Film General Purpose Resistor 1 % | Part Number: CRG0402F390K | Internal Number: 5-1676480-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRG0402F390K?
Additional datasheets, footprints and schematics for CRG0402F390K are listed on our Part Details page. You can also find images and similar parts to CRG0402F390K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0402F390K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0402F390K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0402F390K fall under?
The CRG0402F390K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0402F390K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0402F390K you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0402F390K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0402F390K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for CRG0402F390K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0402F390K often in real-time on the comparison pages.
What if I can't find stock of CRG0402F390K?
You can fill out our help required form which you can use to request a quote for CRG0402F390K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.