Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.0030
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0074
|
115,250
in stock
|
Buy Now | |
TE Store
from US$0.0100
|
283,875
in stock
|
Buy Now | |
element14
from US$0.0051
|
27,800
in stock
|
Buy Now | |
Farnell
from US$0.0040
|
27,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
785
in stock
|
Buy Now | |
RS Americas
from US$0.0030
|
-
|
Buy Now | |
TTI Europe
from US$0.0044
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 100ohm |
Product Range | CRG Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
CRG0402 1% 100R Resistance Value: 100 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 100 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRG0402F100R | Internal Number: 1676480-2 | TE Connectivity | TE Store |
CRG0402 SMT chip resistor,100R 1% 0.063W | RS |
RES, 100R, 1%, 0.063W, 0402, THICK FILM | element14 |
Res, 100R, 1%, 0.0625W, 0402, Thick Film | Newark Electronics |
CRG0402 SMT chip resistor,100R 1% 0.063W | TE Connectivity CRG0402F100R | RS Americas |
100 OHM 1% | TTI Europe |
SMD Chip Resistor, 100 Ohm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, High Power | Avnet America |
Where can I find additional details, specifications and documents for a CRG0402F100R?
Additional datasheets, footprints and schematics for CRG0402F100R are listed on our Part Details page. You can also find images and similar parts to CRG0402F100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0402F100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0402F100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0402F100R fall under?
The CRG0402F100R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0402F100R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0402F100R you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0402F100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0402F100R have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CRG0402F100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0402F100R often in real-time on the comparison pages.
What if I can't find stock of CRG0402F100R?
You can fill out our help required form which you can use to request a quote for CRG0402F100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.