CRG0201F442K Resistors by TE Connectivity

RES 442K 1% 0.05W 0201 THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0103

Distributor Stock
Logo for Farnell
Farnell
from US$0.0112
No stock
Buy Now
Logo for element14
element14
from US$0.0103
-
Buy Now

Specifications

Resistor Case Style 0201 [0603 Metric]
Resistance 442kohm
Product Range -
Voltage Rating 25V
Resistor Element Material Thick Film
Power Rating 50mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Resistor Mounting Surface Mount Device

Alternative Descriptions

RES, 442K, 1%, 0.05W, 0201, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRG0201F442K?

Additional datasheets, footprints and schematics for CRG0201F442K are listed on our Part Details page. You can also find images and similar parts to CRG0201F442K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRG0201F442K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0201F442K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRG0201F442K fall under?

The CRG0201F442K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRG0201F442K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0201F442K you can contact the distributor directly for product support, shipping queries etc.

Is the CRG0201F442K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRG0201F442K have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CRG0201F442K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRG0201F442K often in real-time on the comparison pages.

What if I can't find stock of CRG0201F442K?

You can fill out our help required form which you can use to request a quote for CRG0201F442K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay